NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5746CSK1AVMJ2

Description
Win Source Part Number: 1263940-SPC5746CSK1A VMJ2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC57xx Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-MAPPBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935355052557 Base Product Number: SPC5746
Request a Quote
Description
Win Source Part Number: 1263940-SPC5746CSK1A VMJ2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC57xx Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-MAPPBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935355052557 Base Product Number: SPC5746
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1263940-SPC5746CSK1AVMJ2 is a microcontroller from the MPC57xx series by NXP Semiconductors, featuring dual-core architecture with an e200z4 core operating at 160 MHz and an e200z2 core at 80 MHz. It includes 3 MB of on-chip flash memory and 384 KB of SRAM, providing ample storage for applications. The device supports various communication interfaces, including CANbus, Ethernet, I2C, LINbus, SPI, and USB, making it versatile for embedded systems. It also features advanced safety and security mechanisms, including end-to-end ECC, a hardware security module, and ISO26262 ASIL-B compliance, which are critical for automotive and safety-critical applications. The operating temperature range is -40°C to 105°C, and it operates on a supply voltage of 3V to 5.5V. The microcontroller is packaged in a 256-LBGA format, suitable for surface mount technology.

Datasheet Summary
Powered by GS/AI

The 1263940-SPC5746CSK1AVMJ2 is a microcontroller from the MPC57xx series by NXP Semiconductors, featuring dual-core architecture with an e200z4 core operating at 160 MHz and an e200z2 core at 80 MHz. It includes 3 MB of on-chip flash memory and 384 KB of SRAM, providing ample storage for applications. The device supports various communication interfaces, including CANbus, Ethernet, I2C, LINbus, SPI, and USB, making it versatile for embedded systems. It also features advanced safety and security mechanisms, including end-to-end ECC, a hardware security module, and ISO26262 ASIL-B compliance, which are critical for automotive and safety-critical applications. The operating temperature range is -40°C to 105°C, and it operates on a supply voltage of 3V to 5.5V. The microcontroller is packaged in a 256-LBGA format, suitable for surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263940-SPC5746CSK1AVMJ2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263940-SPC5746CSK1AVMJ2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263940-SPC5746CSK1AVMJ2
Win Source Part Number: 1263940-SPC5746CSK1A VMJ2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC57xx Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Package / Case: 256-LBGA Supplier Device Package: 256-MAPPBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935355052557 Base Product Number: SPC5746

Win Source Part Number: 1263940-SPC5746CSK1AVMJ2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC57xx
Core Processor: e200z2, e200z4
Speed: 80MHz/160MHz
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 178
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 80x10b, 64x12b
Oscillator Type: Internal
Package / Case: 256-LBGA
Supplier Device Package: 256-MAPPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935355052557
Base Product Number: SPC5746

Buy Now Datasheet
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-SPC5746CSK1AVMJ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-SPC5746CSK1AVMJ2
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-SPC5746CSK1AVMJ2
IC MCU 32BIT 3MB FLSH 256MAPPBGA Product overview: SPC5746CSK1AVMJ2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5746CSK1AVMJ2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLSH 256MAPPBGA Product overview: SPC5746CSK1AVMJ2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5746CSK1AVMJ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5746CSK1AVMJ2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5746CSK1AVMJ2-ND
Microcontrollers SPC5746CSK1AVMJ2-ND
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)

e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5746CSK1AVMJ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5746CSK1AVMJ2
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5746CSK1AVMJ2
IC MCU 32BIT 3MB FLSH 256MAPPBGA

IC MCU 32BIT 3MB FLSH 256MAPPBGA

Supplier's Site
Microcontrollers - SPC5746CSK1AVMJ2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5746CSK1AVMJ2
Microcontrollers SPC5746CSK1AVMJ2
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)

e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5746CSK1AVMJ2
32-bit Microcontrollers - MCU SPC5746CSK1AVMJ2
32-bit Microcontrollers - MCU DUAL CORE, 3M FLASH, 384

32-bit Microcontrollers - MCU DUAL CORE, 3M FLASH, 384

Buy Now Datasheet
Embedded - Microcontrollers - SPC5746CSK1AVMJ2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5746CSK1AVMJ2
Embedded - Microcontrollers SPC5746CSK1AVMJ2
IC MCU 32BIT 3MB FLSH 256MAPPBGA

IC MCU 32BIT 3MB FLSH 256MAPPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263940-SPC5746CSK1AVMJ2 685-SPC5746CSK1AVMJ2 SPC5746CSK1AVMJ2-ND SPC5746CSK1AVMJ2 SPC5746CSK1AVMJ2 SPC5746CSK1AVMJ2 SPC5746CSK1AVMJ2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 3MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 160 MHz 120 MHz 160 MHz 160 MHz
RAM 3000 KB 512 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details