IC MCU 32BIT 3MB FLASH 252MAPBGA
e200z424 MPC57xx Microcontroller IC 32-Bit Tri-Core 200MHz 3MB (3M x 8) FLASH 252-MAPBGA (17x17)
IC MCU 32BIT 3MB FLASH 252MAPBGA
32-bit Microcontrollers - MCU 32 BIT 3MB FLASH
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5745RK1MMT5 | SPC5745RK1MMT5 | SPC5745RK1MMT5 | SPC5745RK1MMT5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 200 MHz | 200 MHz | ||
| RAM | 256 KB | 256 KB | ||
| Supply Voltage | 5.5 to 3.5 volts |