IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5745RK1MLU3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5745RK1MLU3 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 897040-SPC5745RK1MLU
Series: Automotive, AEC-Q100 MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit Tri-Core 150MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4
Speed: 150MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
Data Converters: A/D 12b SAR, 16b Sigma-Delta
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: SPC5745
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP
IC MCU 32BIT 3MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Triple Power Arch core, 3MB Flash, 150MHz, -40/+125degC,Automot
IC MCU 32BIT 3MB FLASH 176LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5745RK1MLU3 | 897040-SPC5745RK1MLU3 | SPC5745RK1MLU3-ND | SPC5745RK1MLU3 | SPC5745RK1MLU3 | SPC5745RK1MLU3 | SPC5745RK1MLU3 | SPC5745RK1MLU3 |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC5745RK1MLU3 | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| RAM | 192 KB | 3000 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| Supply Voltage | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 176-LQFP (24x24) | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | Other; 176-LQFP |