e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 150MHz 2.5MB (2.5M x 8) FLASH 144-LQFP (20x20)
e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 150MHz 2.5MB (2.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2.5MB FLASH 144LQFP
IC MCU 32BIT 2.5MB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5744PK1MLQ5-ND | SPC5744PK1MLQ5 | SPC5744PK1MLQ5 | SPC5744PK1MLQ5 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 64x12b | |||
| RAM | 384 KB | 384 KB | 384 KB | |
| ROM | 2500 KB |