e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 1.5MB (1.5M x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32B 1.5MB FLASH 100MAPBGA
32-bit Microcontrollers - MCU DUAL CORE, 1.5M FLASH
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 1.5MB (1.5M x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32B 1.5MB FLASH 100MAPBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-SPC5744CFK1ACMH2-ND | SPC5744CFK1ACMH2 | SPC5744CFK1ACMH2 | SPC5744CFK1ACMH2 | SPC5744CFK1ACMH2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | ||
| Bits | Other; A/D 36x10b, 16x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 1500 KB | ||||
| ROM Type | Flash |