MPC5743P - PANTHER-2 x e200Z4 cores in LS, 200 MHz, 2.0MB Flash
e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 978417-SPC5743PFK1AM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC57xx
Core Processor: e200z4
Speed: 200MHz
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 64x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.15V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935331236557
Base Product Number: SPC5743
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: SPC5743PFK1AMLQ9 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5743PFK1AMLQ9
32-bit Microcontrollers - MCU 2 x e200Z4 cores in LS, 200 MHz, 2.0MB Flash, 256kB SRAM, LQFP 144, 1 x FlexRay, 40 C to +125 C
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9-ND | 978417-SPC5743PFK1AMLQ9 | 685-SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9 | SPC5743PFK1AMLQ9 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |