Win Source Part Number: 1160514-SPC5676RDK3M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z7
Speed: 180MHz
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: DMA, POR, PWM
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 64x12b
Oscillator Type: Internal
Package / Case: 416-BBGA
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935314707557
Base Product Number: SPC5676
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 6MB FLASH 416PBGA Product overview: SPC5676RDK3MVU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5676RDK3MVU1 can be used for catalog matching and distributor lookup.
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 6MB FLASH 416PBGA
IC MCU 32BIT 6MB FLASH 416PBGA
IC MCU 32BIT 6MB FLASH 416PBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1160514-SPC5676RDK3MVU1 | SPC5676RDK3MVU1-ND | 685-SPC5676RDK3MVU1 | SPC5676RDK3MVU1 | SPC5676RDK3MVU1 | SPC5676RDK3MVU1 | SPC5676RDK3MVU1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 6MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit |
| Clock Speed | 180 MHz | 180 MHz | 184 MHz | 180 MHz | 180 MHz | 180 MHz | |
| RAM | 6000 KB | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts |