e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
IC MCU 32BIT 2MB FLASH 257MAPBGA
IC MCU 32BIT 2MB FLASH 257MAPBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5675KFF0MJM2 | SPC5675KFF0MJM2 | SPC5675KFF0MJM2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 180 MHz | 180 MHz | |
| RAM | 512 KB | 512 KB |