NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5674FK0MVR3 SPC5674FK0MVR3

Description
Manufacturer: NXP Win Source Part Number: 934822-SPC5674FK0MVR 3 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z7 Speed: 264MHz Package: Tray Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, SCI, SPI Peripherals: DMA, POR, PWM Number of I/O: 32 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: External Supply Voltage: 1.08V ~ 5.25V Family Name: SPC5674 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934822-SPC5674FK0MVR 3 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z7 Speed: 264MHz Package: Tray Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, SCI, SPI Peripherals: DMA, POR, PWM Number of I/O: 32 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: External Supply Voltage: 1.08V ~ 5.25V Family Name: SPC5674 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5674FK0MVR3 - 934822-SPC5674FK0MVR3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5674FK0MVR3
934822-SPC5674FK0MVR3
Embedded - Embedded - Microcontrollers - SPC5674FK0MVR3 934822-SPC5674FK0MVR3
Manufacturer: NXP Win Source Part Number: 934822-SPC5674FK0MVR 3 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z7 Speed: 264MHz Package: Tray Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, SCI, SPI Peripherals: DMA, POR, PWM Number of I/O: 32 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: External Supply Voltage: 1.08V ~ 5.25V Family Name: SPC5674 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934822-SPC5674FK0MVR3
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Core Processor: e200z7
Speed: 264MHz
Package: Tray
Package: 416-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM
Number of I/O: 32
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: External
Supply Voltage: 1.08V ~ 5.25V
Family Name: SPC5674
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-SPC5674FK0MVR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-SPC5674FK0MVR3
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-SPC5674FK0MVR3
IC MCU 32BIT 4MB FLASH 416PBGA Product overview: SPC5674FK0MVR3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FK0MVR3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 416PBGA Product overview: SPC5674FK0MVR3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FK0MVR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5674FK0MVR3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5674FK0MVR3-ND
Microcontrollers SPC5674FK0MVR3-ND
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - SPC5674FK0MVR3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5674FK0MVR3
Microcontrollers SPC5674FK0MVR3
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5674FK0MVR3
32-bit Microcontrollers - MCU SPC5674FK0MVR3
32-bit Microcontrollers - MCU 4M FLASH, 256K RAM, z7, 264Mhz

32-bit Microcontrollers - MCU 4M FLASH, 256K RAM, z7, 264Mhz

Buy Now Datasheet
Microcontrollers - SPC5674FK0MVR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5674FK0MVR3
Microcontrollers SPC5674FK0MVR3
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5674FK0MVR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5674FK0MVR3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5674FK0MVR3
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site
Embedded - Microcontrollers - SPC5674FK0MVR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5674FK0MVR3
Embedded - Microcontrollers SPC5674FK0MVR3
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934822-SPC5674FK0MVR3 685-SPC5674FK0MVR3 SPC5674FK0MVR3-ND SPC5674FK0MVR3 SPC5674FK0MVR3 SPC5674FK0MVR3 SPC5674FK0MVR3 SPC5674FK0MVR3
Product Name Embedded - Embedded - Microcontrollers - SPC5674FK0MVR3 32-bit 32BIT 4MB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 264 MHz 264 MHz 264 MHz 264 MHz 264 MHz 264 MHz
RAM 4000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.08 to 5.25 volts 1.08 to 5.25 volts 1.08 to 5.25 volts 1.08 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details