e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 4MB FLASH 324PBGA
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 4MB FLASH 324PBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5674FF3MVZ2-ND | SPC5674FF3MVZ2 | SPC5674FF3MVZ2 | SPC5674FF3MVZ2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 48x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 4000 KB |