The NXP MPC5674F Microcontroller features a dual-issue, 32-bit CPU core complex compliant with the Power Architecture embedded category. It includes 16 KB of instruction cache and 16 KB of data cache, along with an instruction set enhancement for variable length encoding, which aids in reducing code size. The microcontroller supports digital signal processing through its signal processing extension and single-precision floating point operations. It is equipped with 4 MB of on-chip flash memory that allows read operations during programming and erasing, as well as multiple blocks for EEPROM emulation. The device also includes 256 KB of general-purpose SRAM, with 32 KB designated for standby use. Two direct memory access controller blocks support a total of 96 channels, enhancing data transfer efficiency. The MPC5674F features a crossbar switch architecture for concurrent access to peripherals, flash, or RAM, and includes an external bus interface for calibration and application development. It supports various communication interfaces, including four enhanced queued analog-to-digital converters, four deserial serial peripheral interface modules, and dual-channel FlexRay controller, making it suitable for complex automotive and industrial applications. Operating within a temperature range of -40°C to 125°C, the microcontroller is available in multiple package options, including 416-ball and 516-ball TEPBGA configurations. The on-chip voltage regulator controller allows for supply voltage regulation down to 1.2 V for core logic, ensuring efficient power management.
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: Integrated Circuits (ICs) Embedded Microcontrollers
Speed: 264MHz
Package: Tape & Reel (TR)
Package / Case: 516-BBGA
Supplier Device Package: 516-PBGA (27x27)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Peripherals: DMA, POR, PWM
Number of I/O: 32
IC MCU 32BIT 4MB FLASH 516PBGA Product overview: SPC5674FF3MVY3R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FF3MVY3R can be used for catalog matching and distributor lookup.
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
IC MCU 32BIT 4MB FLASH 516PBGA
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
32-bit Microcontrollers - MCU 4MB Flash 264MHz -40/+125deg CPBGA516
IC MCU 32BIT 4MB FLASH 516PBGA
IC MCU 32BIT 4MB FLASH 516PBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5674FF3MVY3R | SPC5674FF3MVY3R-ND | SPC5674FF3MVY3R | SPC5674FF3MVY3R | SPC5674FF3MVY3R | SPC5674FF3MVY3R | SPC5674FF3MVY3R | |
| Product Name | Integrated Circuits (ICs)- Embedded Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | ||
| I/O Ports | 32 | 32 | 32 | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |