IC MCU 32BIT 4MB FLASH 516PBGA Product overview: SPC5674FF3MVY3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FF3MVY3 can be used for catalog matching and distributor lookup.
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 1257845-SPC5674FF3MV
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z7
Speed: 264MHz
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: DMA, POR, PWM
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: External
Supply Voltage: 1.08V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 516-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 516-BBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5674
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 32
Date RAM Size: 256K x 8
MICROCONTROLLER MCU, 32 BIT, POWER, 264MHZ, PBGA-516; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:256KB; CPU Speed:264MHz RoHS Compliant: Yes
IC MCU 32BIT 4MB FLASH 516PBGA
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
32-bit Microcontrollers - MCU 4M FLASH, 256K RAM z7, 264mhz
IC MCU 32BIT 4MB FLASH 516PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5674FF3MVY3 | SPC5674FF3MVY3-ND | 1257845-SPC5674FF3MVY3 | 89T6765 | SPC5674FF3MVY3 | SPC5674FF3MVY3 | SPC5674FF3MVY3 | SPC5674FF3MVY3 |
| Product Name | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5674FF3MVY3 | Microcontroller Mcu, 32 Bit, Power, 264Mhz, Pbga-516; Product Range Nxp | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | ||
| RAM | 256 KB | 256 KB | 4000 KB | 256 KB | 256 KB | 256 KB | ||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 1.08 to 5.25 volts |