ERROR: no product mention
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 473-MAPBGA (19x19)
IC MCU 32BIT 1MB FLASH 473MAPBGA
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 473-MAPBGA (19x19)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5673KFF0MMS1R-ND | SPC5673KFF0MMS1R | SPC5673KFF0MMS1R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 150 MHz | 150 MHz | |
| Bits | Other; A/D 34x12b | ||
| RAM | 256 KB | 256 KB | |
| ROM | 1000 KB |