Win Source Part Number: 1263970-SPC5673KFF0M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z7d
Speed: 150MHz
Standard Package: 420
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 473-LFBGA
Supplier Device Package: 473-MAPBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Base Product Number: SPC567
Product Status: Obsolete
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 473-MAPBGA (19x19)
MCU 32-bit e200z7d RISC 1MB Flash 3.3V/5V 473-Pin MAP-BGA Tray Automotive AEC-Q100 Product overview: SPC5673KFF0MMS1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673KFF0MMS1 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 473MAPBGA
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 473-MAPBGA (19x19)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263970-SPC5673KFF0MMS1 | SPC5673KFF0MMS1-ND | 685-SPC5673KFF0MMS1 | SPC5673KFF0MMS1 | SPC5673KFF0MMS1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Automotive 32-bit 1MB 3.3V Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 64 KB | 1000 KB | |||
| ROM Type | Flash; FLASH | Flash |