e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
IC MCU 32BIT 1MB FLASH 257MAPBGA
IC MCU 32BIT 1MB FLASH 257MAPBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5673KAVJM1 | SPC5673KAVJM1 | SPC5673KAVJM1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 150 MHz | 150 MHz | |
| RAM | 256 KB | 256 KB |