e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 516-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 516FPBGA Product overview: SPC5673FK0MVY2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673FK0MVY2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263987-SPC5673FK0MV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z7
Speed: 200MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: DMA, POR, PWM
Number of I/O: 32
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 64x12b
Oscillator Type: External
Package / Case: 516-BBGA
Supplier Device Package: 516-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.08V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935316074557
Base Product Number: SPC5673
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 516-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 516FPBGA
IC MCU 32BIT 3MB FLASH 516FPBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 200MHz, -40/+125degC, Automotive Grade, PBGA 516
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5673FK0MVY2-ND | 685-SPC5673FK0MVY2 | 1263987-SPC5673FK0MVY2 | SPC5673FK0MVY2 | SPC5673FK0MVY2 | SPC5673FK0MVY2 | SPC5673FK0MVY2 |
| Product Name | Microcontrollers | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 64x12b | ||||||
| RAM | 192 KB | 192 KB | 3000 KB | 192 KB | 192 KB | ||
| ROM | 3000 KB |