IC MCU 32BIT 3MB FLASH 416PBGA Product overview: SPC5673FF3MVR2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673FF3MVR2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 811469-SPC5673FF3MVR
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z7
Speed: 200MHz
Core Size: 32-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM
Number of I/O: 32
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 64x12b
Oscillator Type: External
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 416-BBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Part Number Series: SPC5673
Voltage - Supply (Vcc/Vdd): 1.08V ~ 5.25V
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416PBGA
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 200MHz, -40/+125degC, Automotive Grade, PBGA 416
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5673FF3MVR2 | 811469-SPC5673FF3MVR2 | SPC5673FF3MVR2-ND | SPC5673FF3MVR2 | SPC5673FF3MVR2 | SPC5673FF3MVR2 | SPC5673FF3MVR2 | SPC5673FF3MVR2 |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC5673FF3MVR2 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 192 KB | 3000 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 5.25 volts |