e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416BBGA
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5673FAMVR2R | SPC5673FAMVR2R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 200 MHz | 200 MHz |
| RAM | 192 KB | 192 KB |
| I/O Ports | 32 |