MPC5668E - FADO -NXP 32-bit MCU, Power Arch, 2MB Flash, 116M
Win Source Part Number: 1263950-SPC5668EK0VM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z650
Speed: 116MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 155
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 64x10b
Oscillator Type: Internal
Package / Case: 208-BGA
Supplier Device Package: 208-BGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935316332557
Base Product Number: SPC5668
IC MCU 32BIT 2MB FLASH 208MAPBGA Product overview: SPC5668EK0VMG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5668EK0VMG can be used for catalog matching and distributor lookup.
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
IC MCU 32BIT 2MB FLASH 208MAPBGA
32-bit Microcontrollers - MCU 32BIT,2M NVM,GATEWAY
IC MCU 32BIT 2MB FLASH 208MAPBGA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5668EK0VMG | 1263950-SPC5668EK0VMG | 685-SPC5668EK0VMG | SPC5668EK0VMG-ND | SPC5668EK0VMG | SPC5668EK0VMG | SPC5668EK0VMG | SPC5668EK0VMG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; BGA208 | Other; Tray | BGA; Other; 208-BGA | BGA; Other; 208-BGA | BGA; Other; 208-BGA | |||
| Clock Speed | 116 MHz | 116 MHz | 116 MHz | 116 MHz | 116 MHz |