NXP Semiconductors Microcontrollers SPC5668EK0MMGR

Description
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
Request a Quote Datasheet
Description
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5668EK0MMGR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5668EK0MMGR-ND
Microcontrollers SPC5668EK0MMGR-ND
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)

e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)

Buy Now Datasheet
Microcontrollers - SPC5668EK0MMGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5668EK0MMGR
Microcontrollers SPC5668EK0MMGR
e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)

e200z650 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5668EK0MMGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5668EK0MMGR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5668EK0MMGR
IC MCU 32BIT 2MB FLASH 208MAPBGA

IC MCU 32BIT 2MB FLASH 208MAPBGA

Supplier's Site
Embedded - Microcontrollers - SPC5668EK0MMGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5668EK0MMGR
Embedded - Microcontrollers SPC5668EK0MMGR
IC MCU 32BIT 2MB FLASH 208MAPBGA

IC MCU 32BIT 2MB FLASH 208MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5668EK0MMGR-ND SPC5668EK0MMGR SPC5668EK0MMGR SPC5668EK0MMGR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 116 MHz 116 MHz 116 MHz
Bits Other; A/D 64x10b
RAM 128 KB 128 KB 128 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers