e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 208-TQFP (28x28)
MPC5646C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 3MB Flash
MPC5646C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 3MB Flash
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 749469-SPC5646CF0MLT
Manufacturer Homepage: www.freescale.com
Reference case: QFPPB
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 3MB FLASH 208TQFP Product overview: SPC5646CF0MLT1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646CF0MLT1 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 3MB FLASH 208TQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 3MB Flash, 120MHz, -40/+125degC, Automotive Grade, QFP 208
IC MCU 32BIT 3MB FLASH 208TQFP
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 208-TQFP (28x28)
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5646CF0MLT1-ND | SPC5646CF0MLT1 | 749469-SPC5646CF0MLT1 | 685-SPC5646CF0MLT1 | SPC5646CF0MLT1 | SPC5646CF0MLT1 | SPC5646CF0MLT1 | SPC5646CF0MLT1 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5646CF0MLT1 | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||||
| Bits | Other; A/D 33x10b, 10x12b | |||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||||
| ROM | 3000 KB | 64 KB |