IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5646BCF0VLU8 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646BCF0VLU8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263990-SPC5646BCF0V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A002A1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935323367557
Base Product Number: SPC5646
MPC5646B - BOLERO 3M-NXP 32-bit MCU, Power Arch core, 3MB Flash
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 80MHz, -40/+105degC, Automotive Grade, QFP 176
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5646BCF0VLU8 | 1263990-SPC5646BCF0VLU8 | SPC5646BCF0VLU8 | SPC5646BCF0VLU8-ND | SPC5646BCF0VLU8 | SPC5646BCF0VLU8 | SPC5646BCF0VLU8 | SPC5646BCF0VLU8 |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 192 KB | 3000 KB | 192 KB | 192 KB | 192 KB | |||
| ROM | 64 KB | 64 KB | 3000 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash | Flash; FLASH |