Manufacturer: NXP
Win Source Part Number: 795296-SPC5645SF1VLU
Series: MPC56xxS Qorivva
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z4d
Speed: 125MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1.064M x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: SPC5645S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC560B60L7C6E0X; R7FS7G27H3A01CFC; MB9DF126BPMC-GSE2; R7FS7G27H3A01CFC#AA0
Introduction Date: June 28, 2012
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645SF1VLU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645SF1VLU can be used for catalog matching and distributor lookup.
e200z4d MPC56xxS Qorivva Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
e200z4d MPC56xxS Qorivva Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
32-bit Microcontrollers - MCU 2M FLASH 64KRAM, E200Z
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795296-SPC5645SF1VLU | 685-SPC5645SF1VLU | SPC5645SF1VLU-ND | SPC5645SF1VLU | SPC5645SF1VLU | SPC5645SF1VLU | SPC5645SF1VLU | SPC5645SF1VLU |
| Product Name | Embedded - Embedded - Microcontrollers - SPC5645SF1VLU | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 125 MHz | 80 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz | ||
| RAM | 2000 KB | 1064 KB | 1064 KB | 1064 KB | 1064 KB | 1064 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |