e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
IC MCU 32BIT 2MB FLASH 208TQFP
32-bit Microcontrollers - MCU 2M FLASH,256K RAM,120MHz
IC MCU 32BIT 2MB FLASH 208TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5645CF0VLT1-ND | SPC5645CF0VLT1 | SPC5645CF0VLT1 | SPC5645CF0VLT1 | SPC5645CF0VLT1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 33x10b, 10x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 2000 KB |