Win Source Part Number: 1263968-SPC5645BF0VL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4d
Speed: 120MHz
Package: Tape & Reel
Standard Package: 180
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 177
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 160K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Package / Case: 208-LQFP
Supplier Device Package: 208-TQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A002A1
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-15117-6,568-1511
Base Product Number: SPC5645
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
IC MCU 32BIT 2MB FLASH 208TQFP Product overview: SPC5645BF0VLT1R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645BF0VLT1R can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 208TQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 2MB Flash, 120MHz, -40/+105degC, Automotive Grade, QFP 208
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
IC MCU 32BIT 2MB FLASH 208TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263968-SPC5645BF0VLT1R | 568-15117-2-ND | 685-SPC5645BF0VLT1R | SPC5645BF0VLT1R | SPC5645BF0VLT1R | SPC5645BF0VLT1R | SPC5645BF0VLT1R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 2000 KB | 160 KB | 160 KB | 160 KB | 160 KB | ||
| ROM | 64 KB | 2000 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |