e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645BF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645BF0MLU1 can be used for catalog matching and distributor lookup.
MPC5645B - BOLERO 3M-NXP 32-bit MCU, Power Arch core, 2MB Flash
Win Source Part Number: 1228782-SPC5645BF0ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC5646C
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 160K x 8
Data Converters: A/D 46x10b, 24x12b SAR
Oscillator Type: External, Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.31.0000
Mfr: NXP USA Inc.
Other Names: 2832-SPC5645BF0MLU1
IC MCU 32BIT 2MB FLASH 176LQFP
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz
IC MCU 32BIT 2MB FLASH 176LQFP
e200z4d MPC5646C Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5645BF0MLU1-ND | 685-SPC5645BF0MLU1 | SPC5645BF0MLU1 | 1228782-SPC5645BF0MLU1 | SPC5645BF0MLU1 | SPC5645BF0MLU1 | SPC5645BF0MLU1 | SPC5645BF0MLU1 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 27x10b, 5x12b | |||||||
| RAM | 160 KB | 160 KB | 2000 KB | 160 KB | 160 KB | |||
| ROM | 2000 KB | 4 KB |