e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 256-MAPBGA (17x17)
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 1.5MB FLASH 256MAPBGA
IC MCU 32B 1.5MB FLASH 256MAPBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 120MHz, -40/+125degC, Automotive Grade, MAPBGA 256
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5644BF0MMJ1-ND | SPC5644BF0MMJ1 | SPC5644BF0MMJ1 | SPC5644BF0MMJ1 | SPC5644BF0MMJ1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 33x10b, 10x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1500 KB |