e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0MLU8 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0MLU8 can be used for catalog matching and distributor lookup.
MPC5644B - BOLERO NXP 32-bit MCU, Power Arch, 1.5MB Flash
Manufacturer: NXP
Win Source Part Number: 897030-SPC5644BF0MLU
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5644
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 120MHz, -40/+125degC, Automotive Grade, QFP 176
IC MCU 32BIT 1.5MB FLASH 176LQFP
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1.5MB FLASH 176LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5644BF0MLU8-ND | 685-SPC5644BF0MLU8 | SPC5644BF0MLU8 | 897030-SPC5644BF0MLU8 | SPC5644BF0MLU8 | SPC5644BF0MLU8 | SPC5644BF0MLU8 | SPC5644BF0MLU8 |
| Product Name | Microcontrollers | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC5644BF0MLU8 | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 80 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 27x10b, 5x12b | |||||||
| RAM | 128 KB | 128 KB | 1500 KB | 128 KB | 128 KB | |||
| ROM | 1500 KB | 64 KB |