IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 1.5MB FLASH 176LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 120MHz, -40/+125degC, Automotive Grade, QFP 176
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5644BAMLU8R | SPC5644BAMLU8R | SPC5644BAMLU8R | SPC5644BAMLU8R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH |