NXP Semiconductors 32-bit 32BIT 4MB Embedded Microcontroller MCU SPC5644AF0MVZ3

Description
IC MCU 32BIT 4MB FLASH 324PBGA Product overview: SPC5644AF0MVZ3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MVZ3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 4MB FLASH 324PBGA Product overview: SPC5644AF0MVZ3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MVZ3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-SPC5644AF0MVZ3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-SPC5644AF0MVZ3
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-SPC5644AF0MVZ3
IC MCU 32BIT 4MB FLASH 324PBGA Product overview: SPC5644AF0MVZ3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MVZ3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 324PBGA Product overview: SPC5644AF0MVZ3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MVZ3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5644AF0MVZ3 - 137900-SPC5644AF0MVZ3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5644AF0MVZ3
137900-SPC5644AF0MVZ3
Embedded - Embedded - Microcontrollers - SPC5644AF0MVZ3 137900-SPC5644AF0MVZ3
Manufacturer: NXP Win Source Part Number: 137900-SPC5644AF0MVZ 3 Packaging: Tray Core Processor: e200z4 Number of I/O: 151 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 324-TEPBGA (23x23) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.14 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 137900-SPC5644AF0MVZ3
Packaging: Tray
Core Processor: e200z4
Number of I/O: 151
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 324-TEPBGA (23x23)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-14260-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14260-ND
Microcontrollers 568-14260-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

Buy Now Datasheet
Microcontrollers - SPC5644AF0MVZ3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644AF0MVZ3
Microcontrollers SPC5644AF0MVZ3
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

Buy Now Datasheet
Microcontrollers - SPC5644AF0MVZ3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644AF0MVZ3
Microcontrollers SPC5644AF0MVZ3
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5644AF0MVZ3
32-bit Microcontrollers - MCU SPC5644AF0MVZ3
32-bit Microcontrollers - MCU 32BIT3MB Flsh192KRAM

32-bit Microcontrollers - MCU 32BIT3MB Flsh192KRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644AF0MVZ3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644AF0MVZ3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644AF0MVZ3
IC MCU 32BIT 4MB FLASH 324PBGA

IC MCU 32BIT 4MB FLASH 324PBGA

Supplier's Site
Microcontrollers - SPC5644AF0MVZ3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5644AF0MVZ3
Microcontrollers SPC5644AF0MVZ3
IC MCU 32BIT 4MB FLASH 324PBGA

IC MCU 32BIT 4MB FLASH 324PBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5644AF0MVZ3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644AF0MVZ3
Embedded - Microcontrollers SPC5644AF0MVZ3
IC MCU 32BIT 4MB FLASH 324PBGA

IC MCU 32BIT 4MB FLASH 324PBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Tepbga-324; Product Range Nxp - 05W5298 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Tepbga-324; Product Range Nxp
05W5298
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Tepbga-324; Product Range Nxp 05W5298
MICROCONTROLLER MCU, 32 BIT, POWER, 80MHZ, TEPBGA-324; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:192KB; CPU Speed:80MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 80MHZ, TEPBGA-324; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:192KB; CPU Speed:80MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC5644AF0MVZ3 137900-SPC5644AF0MVZ3 568-14260-ND SPC5644AF0MVZ3 SPC5644AF0MVZ3 SPC5644AF0MVZ3 SPC5644AF0MVZ3 SPC5644AF0MVZ3 SPC5644AF0MVZ3 05W5298
Product Name 32-bit 32BIT 4MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5644AF0MVZ3 Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Power, 80Mhz, Tepbga-324; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 192 KB 4000 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
Supply Voltage 1.14 to 5.25 volts 1.14 to 1.32 volts 1.14 to 5.25 volts 5.25 to 1.14 volts 1.14 to 5.25 volts
Serial Interface CAN/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers