Manufacturer: NXP
Win Source Part Number: 030749-SPC5644AF0MVZ
Packaging: Tray
Core Processor: e200z4
Number of I/O: 151
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 324-TEPBGA (23x23)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MPC5644A - ANDORRA 4M-NXP 32-bit MCU, Power Architecture core, 4MB Flash
MPC5644A - ANDORRA 4M-NXP 32-bit MCU, Power Architecture core, 4MB Flash
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 4MB FLASH 324PBGA Product overview: SPC5644AF0MVZ2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MVZ2 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 4MB FLASH 324PBGA
IC MCU 32BIT 4MB FLASH 324PBGA
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 4MB FLASH 324PBGA
MICROCONTROLLER MCU, 32 BIT, POWER, 120MHZ, TEPBGA-324; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:192KB; CPU Speed:120MHzRoHS Compliant: Yes
32-bit Microcontrollers - MCU 32BIT3MB Flsh192KRAM
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 030749-SPC5644AF0MVZ2 | SPC5644AF0MVZ2 | SPC5644AF0MVZ2-ND | 685-SPC5644AF0MVZ2 | SPC5644AF0MVZ2 | SPC5644AF0MVZ2 | SPC5644AF0MVZ2 | SPC5644AF0MVZ2 | 05W5297 | SPC5644AF0MVZ2 |
| Product Name | Embedded - Embedded - Microcontrollers - SPC5644AF0MVZ2 | Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Power, 120Mhz, Tepbga-324; Product Range Nxp | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 4000 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |