NXP Semiconductors Microcontrollers SPC5644AF0MLU3

Description
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14100-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14100-ND
Microcontrollers 568-14100-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-SPC5644AF0MLU3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-SPC5644AF0MLU3
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-SPC5644AF0MLU3
IC MCU 32BIT 4MB FLASH 176LQFP Product overview: SPC5644AF0MLU3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MLU3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 176LQFP Product overview: SPC5644AF0MLU3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644AF0MLU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5644AF0MLU3 - 212029-SPC5644AF0MLU3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5644AF0MLU3
212029-SPC5644AF0MLU3
Embedded - Embedded - Microcontrollers - SPC5644AF0MLU3 212029-SPC5644AF0MLU3
Manufacturer: NXP Win Source Part Number: 212029-SPC5644AF0MLU 3 Packaging: Tray Core Processor: e200z4 Number of I/O: 84 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Family Name: SPC5644 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.14 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): SPC584B70E7NMC0; SPC584B70E7; MB91F525LJBPMC; MB91F525LUBPMC; Introduction Date: October 06, 2011 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212029-SPC5644AF0MLU3
Packaging: Tray
Core Processor: e200z4
Number of I/O: 84
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Family Name: SPC5644
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Alternative Parts (Cross-Reference): SPC584B70E7NMC0; SPC584B70E7; MB91F525LJBPMC; MB91F525LUBPMC;
Introduction Date: October 06, 2011
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - SPC5644AF0MLU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644AF0MLU3
Microcontrollers SPC5644AF0MLU3
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5644AF0MLU3
32-bit Microcontrollers - MCU SPC5644AF0MLU3
32-bit Microcontrollers - MCU 32BIT3MB Flsh192KRAM

32-bit Microcontrollers - MCU 32BIT3MB Flsh192KRAM

Buy Now Datasheet
Embedded - Microcontrollers - SPC5644AF0MLU3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644AF0MLU3
Embedded - Microcontrollers SPC5644AF0MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5644AF0MLU3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5644AF0MLU3
Microcontrollers SPC5644AF0MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Lqfp-176; Product Range Nxp - 05W5295 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Lqfp-176; Product Range Nxp
05W5295
Microcontroller Mcu, 32 Bit, Power, 80Mhz, Lqfp-176; Product Range Nxp 05W5295
MICROCONTROLLER MCU, 32 BIT, POWER, 80MHZ, LQFP-176; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:192KB; CPU Speed:80MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 80MHZ, LQFP-176; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:4MB; RAM Memory Size:192KB; CPU Speed:80MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644AF0MLU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644AF0MLU3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644AF0MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14100-ND 685-SPC5644AF0MLU3 212029-SPC5644AF0MLU3 SPC5644AF0MLU3 SPC5644AF0MLU3 SPC5644AF0MLU3 SPC5644AF0MLU3 05W5295 SPC5644AF0MLU3
Product Name Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5644AF0MLU3 Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Power, 80Mhz, Lqfp-176; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 40x12b
RAM 192 KB 192 KB 4000 KB 192 KB 192 KB 192 KB 192 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details