The SPC5643LFF2MLL6 is a 32-bit microcontroller from the MPC5643L series, designed for automotive applications. It features a high-performance e200z4 dual-core architecture with a maximum core frequency of 120 MHz, providing efficient processing capabilities. The microcontroller includes 1 MB of flash memory and 128 KB of on-chip SRAM, both equipped with error correction code (ECC) for enhanced reliability. This device supports advanced safety features compliant with SIL3/ASILD standards, including LockStep mode, fail-safe protection, and built-in self-test capabilities for memory and logic. It also incorporates a memory protection unit (MPU) with 16 regions, ensuring secure operation in critical applications. The SPC5643LFF2MLL6 offers a variety of communication interfaces, including FlexRay, CAN, and LIN, making it suitable for complex automotive networks. It operates within an ambient temperature range of -40 °C to 125 °C and has a junction temperature range of -40 °C to 150 °C, ensuring reliability in harsh environments. The package type is a 100-pin LQFP, facilitating integration into various designs.
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: SPC5643LFF2MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LFF2MLL6 can be used for catalog matching and distributor lookup.
MPC5643L - LEOPARD -NXP 32-bit MCU, Dual Power Arch, 1MB Flash
MPC5643L - LEOPARD -NXP 32-bit MCU, Dual Power Arch, 1MB Flash
Win Source Part Number: 1264702-SPC5643LFF2M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4
Speed: 64MHz
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
Mfr: Freescale Semiconductor
Other Names: 2156-SPC5643LFF2MLL6
IC MCU 32BIT 1MB FLASH 100LQFP
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5643LFF2MLL6-ND | 685-SPC5643LFF2MLL6 | SPC5643LFF2MLL6 | 1264702-SPC5643LFF2MLL6 | SPC5643LFF2MLL6 | SPC5643LFF2MLL6 | SPC5643LFF2MLL6 | SPC5643LFF2MLL6 |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 32x12b | |||||||
| RAM | 128 KB | 128 KB | 1000 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |