e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SPC5643LF2MLQ1R,528 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active |
| Clock Speed | 120 MHz |