NXP Semiconductors Microcontrollers SPC5643LF2MLQ1

Description
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13551-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13551-ND
Microcontrollers 568-13551-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-SPC5643LF2MLQ1
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-SPC5643LF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: SPC5643LF2MLQ1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LF2MLQ1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: SPC5643LF2MLQ1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LF2MLQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5643LF2MLQ1 - 212027-SPC5643LF2MLQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5643LF2MLQ1
212027-SPC5643LF2MLQ1
Embedded - Embedded - Microcontrollers - SPC5643LF2MLQ1 212027-SPC5643LF2MLQ1
Manufacturer: NXP Win Source Part Number: 212027-SPC5643LF2MLQ 1 Packaging: Tray Core Processor: e200z4 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212027-SPC5643LF2MLQ1
Packaging: Tray
Core Processor: e200z4
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - SPC5643LF2MLQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5643LF2MLQ1
Microcontrollers SPC5643LF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5643LF2MLQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5643LF2MLQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5643LF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC5643LF2MLQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5643LF2MLQ1
Embedded - Microcontrollers SPC5643LF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5643LF2MLQ1
32-bit Microcontrollers - MCU SPC5643LF2MLQ1
32-bit Microcontrollers - MCU 32B 1M FLASH 128kRAM

32-bit Microcontrollers - MCU 32B 1M FLASH 128kRAM

Buy Now Datasheet
Microcontrollers - SPC5643LF2MLQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5643LF2MLQ1
Microcontrollers SPC5643LF2MLQ1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC5643LF2MLQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5643LF2MLQ1
Microcontrollers SPC5643LF2MLQ1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13551-ND 685-SPC5643LF2MLQ1 212027-SPC5643LF2MLQ1 SPC5643LF2MLQ1 SPC5643LF2MLQ1 SPC5643LF2MLQ1 SPC5643LF2MLQ1 SPC5643LF2MLQ1
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5643LF2MLQ1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b
RAM 128 KB 128 KB 1000 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details