Win Source Part Number: 1263959-SPC5643LF0ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4
Speed: 120MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPC564
Product Status: Obsolete
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: SPC5643LF0MLQ1R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LF0MLQ1R can be used for catalog matching and distributor lookup.
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263959-SPC5643LF0MLQ1R | 685-SPC5643LF0MLQ1R | SPC5643LF0MLQ1R-ND | SPC5643LF0MLQ1R | SPC5643LF0MLQ1R | SPC5643LF0MLQ1R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 1000 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |