e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)
Manufacturer: NXP
Win Source Part Number: 934801-SPC5643AF0MVZ
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)
Core Processor: e200z4
Speed: 120MHz
Package: Tray
Package: 324-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 151
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 5.25V
Family Name: SPC5643
Categories: Integrated Circuits (ICs)
Case / Package: 324-PBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 3MB FLASH 324PBGA Product overview: SPC5643AF0MVZ2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643AF0MVZ2 can be used for catalog matching and distributor lookup.
MPC5643A - ANDORRA 4M-NXP 32-bit MCU, Power Architecture core, 3MB Flash
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 120MHz, -40/+125degC, Automotive Grade, PBGA 324
IC MCU 32BIT 3MB FLASH 324PBGA
IC MCU 32BIT 3MB FLASH 324PBGA
IC MCU 32BIT 3MB FLASH 324PBGA
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5643AF0MVZ2-ND | 934801-SPC5643AF0MVZ2 | 685-SPC5643AF0MVZ2 | SPC5643AF0MVZ2 | SPC5643AF0MVZ2 | SPC5643AF0MVZ2 | SPC5643AF0MVZ2 | SPC5643AF0MVZ2 | SPC5643AF0MVZ2 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5643AF0MVZ2 | 32-bit 32BIT 3MB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 40x12b | ||||||||
| RAM | 192 KB | 3000 KB | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM | 3000 KB |