IC MCU 32BIT 2MB FLASH 324PBGA Product overview: SPC5642AF2MVZ3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5642AF2MVZ3 can be used for catalog matching and distributor lookup.
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
Win Source Part Number: 1264701-SPC5642AF2MV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4
Speed: 80MHz
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 151
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 324-BBGA
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
Mfr: Freescale Semiconductor
Other Names: 2156-SPC5642AF2MVZ3,
IC MCU 32BIT 2MB FLASH 324PBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 80MHz, -40/+105degC, Automotive Grade, PBGA 324
IC MCU 32BIT 2MB FLASH 324PBGA
IC MCU 32BIT 2MB FLASH 324PBGA
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5642AF2MVZ3 | SPC5642AF2MVZ3-ND | 1264701-SPC5642AF2MVZ3 | SPC5642AF2MVZ3 | SPC5642AF2MVZ3 | SPC5642AF2MVZ3 | SPC5642AF2MVZ3 | SPC5642AF2MVZ3 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 128 KB | 128 KB | 2000 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 1.14 to 5.25 volts | 1.14 to 5.25 volts | 1.14 to 5.25 volts | 1.14 to 5.25 volts | 5.25 to 1.14 volts | |||
| Serial Interface | CAN/SCI/SPI | CAN; SPI; SCI |