e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 120MHz, -40/+105degC, Automotive Grade, PBGA 324
IC MCU 32BIT 2MB FLASH 324PBGA
IC MCU 32BIT 2MB FLASH 324PBGA
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5642AF2MVZ2-ND | SPC5642AF2MVZ2 | SPC5642AF2MVZ2 | SPC5642AF2MVZ2 | SPC5642AF2MVZ2 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 40x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 2000 KB |