Win Source Part Number: 1264253-SPC5642AF2MV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-SPC5642AF2MVZ1-
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
IC MCU 32BIT 2MB FLASH 324PBGA Product overview: SPC5642AF2MVZ1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5642AF2MVZ1 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 324PBGA
IC MCU 32BIT 2MB FLASH 324PBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 150MHz, -40/+105degC, Automotive Grade, PBGA 324
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 324-PBGA (23x23)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264253-SPC5642AF2MVZ1 | SPC5642AF2MVZ1-ND | 685-SPC5642AF2MVZ1 | SPC5642AF2MVZ1 | SPC5642AF2MVZ1 | SPC5642AF2MVZ1 | SPC5642AF2MVZ1 | SPC5642AF2MVZ1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||||
| ROM | 2000 KB |