NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5642AF2MLU1 SPC5642AF2MLU1

Description
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPC5642AF2MLU1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176

RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176

Supplier's Site Datasheet
 - SPC5642AF2MLU1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176

RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 150MHz, CMOS, PQFP176

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5642AF2MLU1 - 813529-SPC5642AF2MLU1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5642AF2MLU1
813529-SPC5642AF2MLU1
Embedded - Embedded - Microcontrollers - SPC5642AF2MLU1 813529-SPC5642AF2MLU1
Manufacturer: NXP USA Inc. Win Source Part Number: 813529-SPC5642AF2MLU 1 Packaging: Tray Mounting Style: SMD Core Processor: e200z4 Speed: 150MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 5.25V

Manufacturer: NXP USA Inc.
Win Source Part Number: 813529-SPC5642AF2MLU1
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z4
Speed: 150MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 5.25V

Buy Now
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-SPC5642AF2MLU1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-SPC5642AF2MLU1
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-SPC5642AF2MLU1
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5642AF2MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5642AF2MLU1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5642AF2MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5642AF2MLU1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5642AF2MLU1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5642AF2MLU1-ND
Microcontrollers SPC5642AF2MLU1-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC5642AF2MLU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5642AF2MLU1
Microcontrollers SPC5642AF2MLU1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC5642AF2MLU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5642AF2MLU1
Microcontrollers SPC5642AF2MLU1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5642AF2MLU1
32-bit Microcontrollers - MCU SPC5642AF2MLU1
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 150MHz, -40/+125degC, Automotive Grade, QFP 176

32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 150MHz, -40/+125degC, Automotive Grade, QFP 176

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5642AF2MLU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5642AF2MLU1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5642AF2MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5642AF2MLU1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5642AF2MLU1
Microcontrollers SPC5642AF2MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5642AF2MLU1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5642AF2MLU1
Embedded - Microcontrollers SPC5642AF2MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5642AF2MLU1 813529-SPC5642AF2MLU1 685-SPC5642AF2MLU1 SPC5642AF2MLU1-ND SPC5642AF2MLU1 SPC5642AF2MLU1 SPC5642AF2MLU1 SPC5642AF2MLU1 SPC5642AF2MLU1
Product Name Embedded - Embedded - Microcontrollers - SPC5642AF2MLU1 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP176 Other; Tray LFQP; Other; 176-LQFP QFP; Other; 176-LQFP QFP QFP; Other; 176-LQFP
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details