e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
MPC5606E - CASPIAN-Ethernet camera MCU
IC MCU 32B 512KB FLASH 121MAPBGA
32-bit Microcontrollers - MCU Ethernet camera MCU
IC MCU 32B 512KB FLASH 121MAPBGA
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5606EF2VMC-ND | SPC5606EF2VMC | SPC5606EF2VMC | SPC5606EF2VMC | SPC5606EF2VMC | SPC5606EF2VMC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 96 KB | 96 KB | 96 KB | |||
| ROM | 512 KB |