e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
IC MCU 32B 512KB FLASH 121MAPBGA
32-bit Microcontrollers - MCU Ethernet camera MCU
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5606EEF2VMCR-ND | SPC5606EEF2VMCR | SPC5606EEF2VMCR | SPC5606EEF2VMCR | SPC5606EEF2VMCR | SPC5606EEF2VMCR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 512 KB |