e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
MPC5606B - BOLERO 1M-NXP 32-bit MCU, Power Architecture core, 1MB Flash
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: SPC5606BK0VLL4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5606BK0VLL4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264254-SPC5606BK0VL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Standard Package: 1
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 2156-SPC5606BK0VLL4-
IC MCU 32BIT 1MB FLASH 100LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 1MB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 100
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5606BK0VLL4-ND | SPC5606BK0VLL4 | 685-SPC5606BK0VLL4 | 1264254-SPC5606BK0VLL4 | SPC5606BK0VLL4 | SPC5606BK0VLL4 | SPC5606BK0VLL4 | SPC5606BK0VLL4 |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 64 MHz | 48 MHz | 64 MHz | |||||
| Bits | Other; A/D 7x10b, 5x12b | |||||||
| RAM | 80 KB | 80 KB | 80 KB | |||||
| ROM | 1000 KB | 64 KB |