e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
MPC5606B - BOLERO 1M-NXP 32-bit MCU, Power Architecture core, 1MB Flash
Win Source Part Number: 1264008-SPC5606BK0CL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 149
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 80K x 8
Data Converters: A/D 29x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935324889557
Base Product Number: SPC5606
IC MCU 32BIT 1MB FLASH 176LQFP
IC MCU 32BIT 1MB FLASH 176LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 1MB Flash, 64MHz, -40/+85degC, Automotive Grade, QFP 176
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5606BK0CLU6-ND | SPC5606BK0CLU6 | 1264008-SPC5606BK0CLU6 | SPC5606BK0CLU6 | SPC5606BK0CLU6 | SPC5606BK0CLU6 | SPC5606BK0CLU6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 29x10b, 5x12b | ||||||
| RAM | 80 KB | 1000 KB | 80 KB | 80 KB | |||
| ROM | 1000 KB | 64 KB |