Win Source Part Number: 1264006-SPC5605BK0VL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 149
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 64K x 8
Data Converters: A/D 29x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311604557
Base Product Number: SPC5605
IC MCU 32BIT 768KB FLASH 176LQFP Product overview: SPC5605BK0VLU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5605BK0VLU6 can be used for catalog matching and distributor lookup.
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 768KB FLASH 176LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 768KB FLASH 176LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 768KB Flash, 64MHz, -40/+105degC, Automotive Grade, QFP 176
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264006-SPC5605BK0VLU6 | 685-SPC5605BK0VLU6 | SPC5605BK0VLU6-ND | SPC5605BK0VLU6 | SPC5605BK0VLU6 | SPC5605BK0VLU6 | SPC5605BK0VLU6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 768 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 64 KB | 64 KB | 768 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |