Manufacturer: NXP USA Inc.
Win Source Part Number: 813024-SPC5605BK0MLQ
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 64K x 8
Data Converters: A/D 15x10b, 5x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Part Number Series: SPC5605
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP Product overview: SPC5605BK0MLQ6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5605BK0MLQ6 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 768KB Flash, 64MHz, -40/+125degC, Automotive Grade, QFP 144
IC MCU 32BIT 768KB FLASH 144LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
IC MCU 32BIT 768KB FLASH 144LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 813024-SPC5605BK0MLQ6 | SPC5605BK0MLQ6-ND | 685-SPC5605BK0MLQ6 | SPC5605BK0MLQ6 | SPC5605BK0MLQ6 | SPC5605BK0MLQ6 | SPC5605BK0MLQ6 | SPC5605BK0MLQ6 |
| Product Name | Embedded - Embedded - Microcontrollers - SPC5605BK0MLQ6 | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 768 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 64 KB | 768 KB | 64 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |