The SPC5604PGF1MLQ6 is a 32-bit automotive microcontroller from the MPC5604P family, designed for applications such as electric power steering and airbag systems. It features a single issue e200z0h CPU core operating at speeds up to 64 MHz, with a memory configuration that includes 512 KB of on-chip code flash memory and 40 KB of SRAM, both equipped with error correction code (ECC). The microcontroller supports various communication interfaces, including two LINFlex channels, four DSPI channels, a FlexCAN interface, and a FlexRay module, making it suitable for complex automotive networking tasks. The device incorporates advanced safety features such as a programmable watchdog timer, a fault collection unit, and a non-maskable interrupt. It also includes two 10-bit analog-to-digital converters with a total of 30 input channels and a fast conversion time of less than 1 µs. The SPC5604PGF1MLQ6 operates within a temperature range of -40 to 125 °C and can be powered by either a 3.3 V or 5 V supply. This microcontroller is ideal for engineers looking for a robust solution for automotive applications requiring high performance and reliability.
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: SPC5604PGF1MLQ6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604PGF1MLQ6 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 934771-SPC5604PGF1ML
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 108
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5604
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MPC5604P - PICTUS 512K-NXP 32-bit MCU, Power Architecture core, 512KB Flash
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5604PGF1MLQ6 | 934771-SPC5604PGF1MLQ6 | SPC5604PGF1MLQ6 | SPC5604PGF1MLQ6-ND | SPC5604PGF1MLQ6 | SPC5604PGF1MLQ6 | SPC5604PGF1MLQ6 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC5604PGF1MLQ6 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 40 KB | 512 KB | 40 KB | 40 KB | 40 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN/SPI | CAN; SPI; UART; USART |