NXP Semiconductors Microcontrollers SPC5604CK0MLL6

Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14998-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14998-ND
Microcontrollers 568-14998-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-SPC5604CK0MLL6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-SPC5604CK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604CK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604CK0MLL6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604CK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604CK0MLL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5604CK0MLL6 - 808383-SPC5604CK0MLL6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5604CK0MLL6
808383-SPC5604CK0MLL6
Embedded - Embedded - Microcontrollers - SPC5604CK0MLL6 808383-SPC5604CK0MLL6
Manufacturer: NXP USA Inc. Win Source Part Number: 808383-SPC5604CK0MLL 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 48K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: SPC5604 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 808383-SPC5604CK0MLL6
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 48K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: SPC5604
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
 - SPC5604CK0MLL6 - Rochester Electronics
Newburyport, MA, United States
MPC5604C - NXP 32-bit MCU, Power Arch core, 512KB Flash

MPC5604C - NXP 32-bit MCU, Power Arch core, 512KB Flash

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5604CK0MLL6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5604CK0MLL6
Embedded - Microcontrollers SPC5604CK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5604CK0MLL6
32-bit Microcontrollers - MCU SPC5604CK0MLL6
32-bit Microcontrollers - MCU 512KB Flash 64MHz -40/+125degC

32-bit Microcontrollers - MCU 512KB Flash 64MHz -40/+125degC

Buy Now Datasheet
Microcontrollers - SPC5604CK0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5604CK0MLL6
Microcontrollers SPC5604CK0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC5604CK0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5604CK0MLL6
Microcontrollers SPC5604CK0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5604CK0MLL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5604CK0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5604CK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14998-ND 685-SPC5604CK0MLL6 808383-SPC5604CK0MLL6 SPC5604CK0MLL6 SPC5604CK0MLL6 SPC5604CK0MLL6 SPC5604CK0MLL6 SPC5604CK0MLL6
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5604CK0MLL6 Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 28x10b
RAM 48 KB 48 KB 512 KB 48 KB 48 KB
ROM 512 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers