e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 512KB Flash, 64MHz, -40/+105degC, Automotive Grade, QFP 100
IC MCU 32BIT 512KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5604CF2VLL6R-ND | SPC5604CF2VLL6R | SPC5604CF2VLL6R | SPC5604CF2VLL6R | SPC5604CF2VLL6R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 28x10b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |